EN
  • EN
  • DE

NJM2816GM1-51A-TE2

Part No NJM2816GM1-51A-TE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082206-NJM2816GM1-51A-TE2
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2816GM1-51A-TE2 CAD Model

Description

The NJM2816GM1-51A-TE2 is a low dropout regulator (LDO) manufactured by Rohm Semiconductor. This LDO is designed to provide a stable and regulated output voltage of 5.1V with a maximum output current of 1A. It is ideal for applications requiring a stable voltage source with low noise and high efficiency. Its small package size makes it suitable for space-constrained applications.

Applications

  • Microcontroller Power Supplies: Used to provide stable power to microcontrollers in various electronic devices.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices to regulate battery voltage.
  • Industrial Equipment: Integrated into industrial control systems and sensors for stable power supply.
  • Consumer Electronics: Utilized in televisions, set-top boxes, and other consumer electronic devices.
  • Automotive Applications: Found in automotive electronic systems requiring stable power regulation.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • High Output Current: Capable of providing up to 1A of output current.
  • Stable 5.1V Output: Provides a regulated 5.1V output voltage.
  • Low Noise: Designed for low noise operation, making it suitable for sensitive applications.
  • Small Package: Available in a small package size for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a stable and regulated voltage source for critical electronic components.
  • Efficient Operation: High efficiency minimizes power loss and heat generation.
  • Low Noise Output: Reduces noise in the power supply, improving the performance of connected devices.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Reliable Performance: Designed for reliable and consistent performance in various operating conditions.

The NJM2816GM1-51A-TE2 features built-in overcurrent and overtemperature protection, ensuring safe and reliable operation. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. This LDO is designed for ease of use and is suitable for both experienced and novice designers. Its performance characteristics are carefully optimized to provide superior power regulation. This IC ensures reliable operation and consistent performance across various applications, making it a reliable choice for power supply needs. Its wide operating temperature range further enhances its suitability for various environments.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5539 $58.1595
255+ $0.4546 $115.9230
395+ $0.4404 $173.9580
545+ $0.4262 $232.2790
705+ $0.4120 $290.4600
940+ $0.3694 $347.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess