The RB160M30FTR is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and low forward voltage drop, making it suitable for various power management and rectification applications. It offers efficient performance in circuits requiring fast response and minimal power loss.
Applications
- DC-DC converters
- Switching power supplies
- Reverse polarity protection
- Free-wheeling diodes
- High-frequency rectification
Features
- Low forward voltage drop
- High-speed switching
- Surface mount package
- High surge current capability
- RoHS compliant
- Small size
Benefits
- Reduces power loss in power supply circuits, improving efficiency.
- Enables fast switching speeds, enhancing system performance.
- Simplifies assembly and reduces manufacturing costs.
- Protects circuits from voltage spikes and transients.
- Complies with environmental regulations.
- Saves space on printed circuit boards (PCBs).
Additional Details
The RB160M30FTR has a maximum repetitive reverse voltage of 30V and a forward current of [Research Forward Current – likely 1A or 1.6A]. The low forward voltage drop minimizes power dissipation and improves overall circuit efficiency. The Schottky barrier construction provides fast switching speeds, which are crucial for high-frequency applications. The surface mount package allows for automated assembly, reducing manufacturing costs. Proper thermal management is essential for ensuring reliable operation. The diode should be placed away from heat-sensitive components to prevent overheating.
Rohm Semiconductor provides detailed datasheets and application notes to assist designers in selecting the appropriate diode for their specific needs. The datasheet includes information on the forward voltage drop, reverse leakage current, and surge current capability. Refer to the official Rohm datasheet for precise specifications and operating conditions. Using the proper heatsinking methods will ensure the diode functions optimally in various electronic applications.