EN
  • EN
  • DE
  • IT

RB161SS-20

Part No RB161SS-20
Manufacturer Rohm Semiconductor
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241870-RB161SS-20
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB161SS-20 CAD Model

Description

The Rohm Semiconductor RB161SS-20 is a Schottky barrier diode designed for high-speed switching and rectification applications. This diode features a low forward voltage drop and a high surge current capability, making it suitable for use in power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Power Supplies
  • DC-DC Converters
  • High-Frequency Rectification
  • Reverse Polarity Protection
  • Switching Circuits

Features:

  • Schottky Barrier Diode
  • Low Forward Voltage Drop (VF)
  • High Surge Current Capability
  • Fast Switching Speed
  • Surface Mount Package (SMA)

Benefits:

  • Improved efficiency in power supplies and converters due to low forward voltage drop.
  • Enhanced reliability due to high surge current capability.
  • Suitable for high-frequency applications due to fast switching speed.
  • Compact design due to surface mount package.
  • Reduced power loss and heat generation.

The RB161SS-20's low forward voltage drop minimizes power dissipation and improves the overall efficiency of the circuit. Its high surge current capability allows it to withstand transient current spikes, enhancing the robustness and longevity of the application. The fast switching speed ensures efficient operation in high-frequency circuits, making it a good choice for modern power electronics. It is housed in a surface mount package, allowing for automated assembly and efficient use of board space. This diode is particularly effective in applications where minimizing voltage drop and maximizing efficiency are critical. It is used in a variety of switching applications including reverse polarity protection where it quickly clamps the reverse voltage, protecting the circuit.

Key specifications for the RB161SS-20 include the repetitive peak reverse voltage, average forward current, forward voltage drop, and operating temperature range. Designers should refer to the Rohm Semiconductor datasheet for detailed electrical characteristics and application guidelines to ensure proper operation and reliability.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess