EN
  • EN
  • DE

RB520CS-30

Part No RB520CS-30
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241915-RB520CS-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB520CS-30 CAD Model

Description

The RB520CS-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features a low forward voltage drop and fast reverse recovery time. These characteristics make it suitable for use in rectifier circuits, clamping circuits, and other applications where fast switching and low voltage drop are critical.

Applications

  • Rectifier Circuits: Used for converting AC voltage to DC voltage.
  • Clamping Circuits: Employed to limit voltage spikes and protect sensitive components.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.
  • High-Speed Switching: General use in circuits requiring fast switching characteristics.

Features

  • Schottky Barrier Diode: Provides low forward voltage drop and fast reverse recovery time.
  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching performance.
  • Surface Mount Package: Available in a compact surface-mount package for space-saving designs.

Benefits

  • Efficient Rectification: Low forward voltage drop leads to reduced power loss and improved efficiency in rectifier circuits.
  • Effective Voltage Clamping: Fast switching speed allows for effective clamping of voltage spikes.
  • Compact Design: Surface mount package allows for high-density circuit layouts.
  • Improved Circuit Protection: Provides reliable protection against reverse polarity and voltage surges.

Additional Details

The RB520CS-30's key specifications include its forward voltage, reverse voltage, and forward current. The reverse recovery time is a critical parameter for high-speed switching applications. This diode is commonly used in power supplies, DC-DC converters, and other electronic circuits where efficiency and speed are important. It is RoHS compliant, indicating it is free from hazardous substances. Its small size and high performance make it a valuable component in many electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
8,930+ $0.0112 $100.0160
13,765+ $0.0109 $150.0385
19,050+ $0.0105 $200.0250
24,510+ $0.0102 $250.0020
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,400 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess