EN
  • EN
  • DE

RB521G-30FHT2R

Part No RB521G-30FHT2R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Diode, Schottky, AEC-Q101, 30V, SOD-723
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 100 mA
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 981849-RB521G-30FHT2R
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB521G-30FHT2R CAD Model

Description

The RB521G-30FHT2R is a Schottky Barrier Diode manufactured by Rohm Semiconductor. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for various high-frequency and power-efficient applications.

Applications

  • DC-DC Converters: Used as rectifiers or flyback diodes in DC-DC converters.
  • Freewheeling Diodes: Provides a path for inductive current when a switch is turned off.
  • Reverse Polarity Protection: Protects circuits from reverse voltage conditions.
  • Switching Power Supplies: Used in various power supply designs for efficient rectification.
  • Solar Inverters: Employed in solar inverters for efficient power conversion.
  • LED Lighting: Used in LED drivers for efficient power delivery.

Features

  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Available in small surface-mount packages for easy PCB assembly.
  • Low Leakage Current: Minimizes current leakage at reverse voltage.
  • High Surge Current Capability: Withstands high current surges.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Switching: Enables high-frequency operation and reduces switching losses.
  • Compact Design: Small surface-mount package saves board space.
  • Reliable Performance: Rohm diodes are known for their reliability.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Simplified Circuit Design: Easy to integrate into various power circuits.

Additional Details

The RB521G-30FHT2R has specific voltage and current ratings that must be observed to ensure safe operation. The reverse voltage (VR) and forward current (IF) ratings are crucial parameters. The operating temperature range is an important consideration for thermal management. Detailed specifications, including VF values, reverse leakage current, and surge current capability, are available in the Rohm product datasheet. The datasheet also provides information on soldering conditions and application notes.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess