EN
  • EN
  • DE

MLF2012-1R0KT

Part No MLF2012-1R0KT
Manufacturer Venkel
Catalog OEM Parts (M - N)
Description Multilayer Chip Inductor; 0805; 1uH; ±10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968037-MLF2012-1R0KT
Categories OEM Parts(M-N)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF2012-1R0KT CAD Model

Description

The MLF2012-1R0KT is a wire-wound inductor manufactured by Venkel. It's designed for a variety of RF and general-purpose applications where a small size and a specific inductance value are required. This inductor is characterized by its compact size and relatively high Q factor, making it suitable for impedance matching, filtering, and resonance circuits.

Applications:

  • RF Circuits: Used in impedance matching networks, filters, and tuning circuits for radio frequency applications.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth modules, and Wi-Fi devices.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer electronic products.
  • Power Supplies: Used in DC-DC converters and power management circuits for filtering and energy storage.
  • Signal Processing Circuits: Utilized in signal conditioning circuits for noise reduction and signal shaping.

Features:

  • Wire-Wound Inductor: Provides high Q factor and stable inductance.
  • Small Size: Compact 2012 package (2.0mm x 1.2mm) enables high-density designs.
  • 1.0 μH Inductance: Specific inductance value for targeted applications.
  • High Self-Resonant Frequency (SRF): Allows for operation at higher frequencies.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q factor minimizes losses and enhances circuit efficiency.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Stable Inductance: Ensures consistent performance over temperature and frequency variations.
  • Reduced EMI: Helps to minimize electromagnetic interference in sensitive circuits.
  • Compliance: RoHS compliance ensures environmental compatibility.

Additional Details:

The MLF2012-1R0KT has an inductance of 1.0 μH with a tolerance of ±10%. The rated current is typically around 300mA, and the DC resistance (DCR) is low to minimize power loss. The self-resonant frequency (SRF) is typically in the range of several hundred MHz, allowing for operation at high frequencies. The inductor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The operating temperature range is typically from -40°C to +85°C. Proper soldering techniques should be used to ensure reliable connection to the PCB. The inductor is suitable for reflow soldering.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess