EN
  • EN
  • DE

RB886CSGT2RA

Part No RB886CSGT2RA
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123631-RB886CSGT2RA
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB886CSGT2RA CAD Model

Description

The RB886CSGT2RA is a Schottky barrier diode manufactured by Rohm Semiconductor. These diodes are designed for high-speed switching applications, offering low forward voltage drop and fast reverse recovery time. They are commonly used in rectification, clamping, and protection circuits in a variety of electronic devices.

Applications

  • Rectification
  • Clamping
  • Reverse polarity protection
  • Switching power supplies
  • DC-DC converters
  • High-speed switching circuits
  • Automotive electronics

Features

  • Low forward voltage drop
  • Fast reverse recovery time
  • Small size
  • High surge current capability
  • RoHS compliant
  • Surface mount device (SMD)

Benefits

  • Reduces power losses and improves efficiency in rectification circuits.
  • Enables high-speed switching performance.
  • Saves space on the circuit board.
  • Provides protection against transient voltage spikes.
  • Complies with environmental regulations.
  • Facilitates automated assembly processes.

Technical Specifications

The RB886CSGT2RA Schottky diode features a low forward voltage drop (Vf), typically around 0.3 to 0.5 volts at the rated current. The reverse recovery time (Trr) is very fast, usually in the nanosecond range, enabling high-speed switching. The diode is designed for surface mount technology (SMT), allowing for easy integration into automated assembly lines. The surge current capability indicates the maximum non-repetitive peak forward surge current the diode can withstand without damage. The operating temperature range typically spans from -40°C to +125°C.

This diode is commonly used in switching power supplies to rectify AC voltage into DC voltage with high efficiency and in clamping circuits to protect sensitive components from overvoltage. Its fast switching speed and low forward voltage drop make it a popular choice for various electronic devices where efficiency and speed are critical.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Infineon Technologies
Need more? Email Us
ICT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Amd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess