The RDN150N20 from Rohm Semiconductor is an N-channel power MOSFET designed for high-efficiency switching applications. This device is fabricated using Rohm's advanced trench MOSFET technology, which minimizes on-resistance and gate charge, leading to improved power conversion efficiency and reduced switching losses.
Applications
- DC-DC converters
- Motor control circuits
- Power management systems
- Load switches
- LED lighting drivers
Features
- Low On-Resistance: Reduces conduction losses, enhancing overall efficiency.
- Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
- Low Gate Charge: Reduces driver power requirements and switching losses.
- Avalanche Rated: Provides robustness against voltage transients.
- Pb-free and RoHS Compliant: Environmentally friendly and compliant with industry standards.
Benefits
- Increased Efficiency: The low on-resistance and fast switching speed contribute to higher efficiency in power conversion applications.
- Reduced Power Dissipation: Lower on-resistance minimizes heat generation, improving system reliability and reducing the need for heat sinking.
- Improved System Performance: Fast switching speed allows for higher frequency operation, enabling smaller and more efficient power supply designs.
- Enhanced Reliability: The avalanche rating provides protection against voltage spikes, improving the overall robustness and reliability of the system.
- Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.
Technical Specifications
The RDN150N20 features a drain-source voltage (VDS) of 200V and a continuous drain current (ID) of 15A at 25°C. The on-resistance (RDS(on)) is typically 150 mΩ at VGS = 10V. The gate charge (Qg) is typically 12 nC. It is available in a TO-252 package.
This MOSFET is well-suited for applications requiring efficient power switching and reliable performance. Its low on-resistance and fast switching speed make it an excellent choice for DC-DC converters, motor control, and other power management applications. The RDN150N20 from Rohm Semiconductor offers a combination of performance and reliability, making it a valuable component in modern electronic designs.