EN
  • EN
  • DE

RE1E002SP

Part No RE1E002SP
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15Rohs
Reference case SOT423
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 726299-RE1E002SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE1E002SP CAD Model

Description

The RE1E002SP is a voltage regulator manufactured by Rohm Semiconductor. It is designed to provide a stable and regulated output voltage for a variety of electronic devices. This regulator is known for its compact size, low quiescent current, and high efficiency, making it suitable for portable and battery-powered applications.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices to regulate power.
  • Battery-Powered Devices: Ideal for devices like wireless sensors, wearables, and IoT devices to extend battery life.
  • Microcontroller Power Supplies: Provides stable power to microcontrollers in embedded systems.
  • Power Management Systems: Part of larger power management circuits in electronic devices.
  • Consumer Electronics: Employed in various consumer products such as digital cameras and audio players.

Features

  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Efficiency: Converts input power to output power efficiently, reducing heat generation.
  • Stable Output Voltage: Provides a consistent output voltage even with varying input voltage and load conditions.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Compact Package: Small form factor allows for use in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtimes in portable devices.
  • Improved System Reliability: Stable output voltage and protection features ensure reliable operation of connected devices.
  • Reduced Heat Generation: High efficiency minimizes heat, improving overall system performance and reliability.
  • Smaller Form Factor: Compact package allows for integration into small and densely populated circuit boards.
  • Enhanced Protection: Overcurrent and thermal protection features prevent damage to the regulator and connected components.

Additional Details

The RE1E002SP is typically available in a small surface-mount package, such as SOT-23 or similar. The input voltage range is generally between 2.5V and 5.5V, and the output voltage is fixed at a specific value depending on the variant. The output current capability is typically in the range of 100mA to 500mA. It incorporates internal compensation to ensure stability over a wide range of operating conditions. The RE1E002SP is designed to be a drop-in replacement for other similar voltage regulators, making it easy to integrate into existing designs. Its combination of low power consumption, high efficiency, and robust protection features makes it an excellent choice for a variety of applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1906 $58.1330
745+ $0.1559 $116.1455
1,150+ $0.1513 $173.9950
1,575+ $0.1467 $231.0525
2,035+ $0.1421 $289.1735
2,730+ $0.1271 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess