EN
  • EN
  • DE

RK7002RLT1

Part No RK7002RLT1
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183148-RK7002RLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK7002RLT1 CAD Model

Description

The RK7002RLT1 is an N-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for low-voltage switching applications, especially in portable and consumer electronics. Its key advantages include low on-resistance, which improves energy efficiency, and a compact package, which is suitable for space-constrained designs.

Applications:

  • Load Switching: Efficiently switches power to various loads in battery-powered devices.
  • DC-DC Conversion: Suitable for use in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Optimizes power consumption in smartphones, tablets, and other mobile devices.
  • Backlight Control: Used to control the backlight in LCD screens.
  • High-Speed Switching Circuits: Used in circuits requiring fast switching speeds.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and reduces heat generation.
  • Fast Switching Speed: Enables high-frequency operation and quick response times.
  • Small Surface Mount Package: Allows for compact designs and efficient use of board space.
  • Low Gate Threshold Voltage: Facilitates easier driving with low voltage logic levels.

Benefits:

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to better energy efficiency.
  • Compact Design: Small package is ideal for space-constrained applications.
  • Reliable Performance: Rohm Semiconductor ensures consistent and dependable operation.
  • Extended Battery Life: Lower power consumption extends the battery life of portable devices.
  • Simplified Circuit Design: Low gate threshold voltage simplifies drive circuitry.

Additional Details:

The RK7002RLT1 MOSFET is typically used in applications where efficient power management and small size are critical. Its electrical characteristics include drain-source voltage ratings, gate-source voltage ratings, and drain current capabilities, which should be considered during circuit design. It is designed to operate at relatively low gate voltages, making it compatible with many low-voltage logic circuits. Its fast switching speed also makes it suitable for use in high-frequency applications. Precise values for these specifications can be found in the product datasheet.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess