The RLS135TE11C is a schottky barrier diode manufactured by Rohm Semiconductor. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for applications such as rectification, voltage clamping, and reverse polarity protection in electronic circuits.
Applications
- DC-DC converters
- Reverse polarity protection
- Voltage clamping
- Freewheeling diodes
- Power management circuits
Features
- Low forward voltage drop
- Fast switching speed
- Surface-mount package
- Small form factor
- RoHS compliant
Benefits
- High Efficiency: Low forward voltage drop minimizes power loss, improving efficiency in power conversion applications.
- Fast Switching: Fast switching speed allows for high-frequency operation in switching power supplies and other high-speed circuits.
- Compact Design: Surface-mount package and small form factor allow for space-saving designs in compact electronic devices.
- Reliable Performance: Provides reliable performance in a variety of applications, enhancing the overall reliability of electronic systems.
Additional Details
The RLS135TE11C has a maximum repetitive peak reverse voltage of 30V and a forward current of 1A. The forward voltage drop is typically around 0.4V at 1A. The diode is available in a small surface-mount package, such as a SOT-23 or similar, making it suitable for space-constrained applications. It is commonly used in DC-DC converters to improve efficiency and in reverse polarity protection circuits to prevent damage from incorrect power supply connections.
Proper thermal management should be considered to ensure reliable operation at high currents. The RLS135TE11C is a valuable component for improving efficiency and reliability in a wide range of electronic applications.