The RLZ5238BTE11C is a Zener diode manufactured by Rohm Semiconductor, primarily designed for voltage regulation and protection in electronic circuits. It comes in a compact SOD-323 package, making it suitable for applications where space is limited. This diode provides a stable Zener voltage for reliable operation.
Applications
- Voltage stabilization in handheld devices
- Overvoltage protection in consumer electronics
- Voltage clamping in signal processing circuits
- Power management circuits in battery-powered devices
- Reference voltage source for analog circuits
Features
- Zener Voltage: 8.7V (Nominal)
- Low reverse leakage current
- SOD-323 package for surface mount technology
- High reliability
- Fast response time
- Excellent clamping characteristics
Benefits
- Provides stable and accurate voltage regulation, ensuring consistent performance of electronic devices.
- Offers overvoltage protection, safeguarding sensitive components from damage.
- Compact size enables use in space-constrained applications.
- High reliability ensures long-term performance and reduces the risk of failure.
- Fast response time allows for effective transient voltage suppression.
Additional Details
The RLZ5238BTE11C Zener diode has a typical power dissipation of approximately 200mW. Its low reverse leakage current helps to minimize power consumption. The SOD-323 package simplifies the manufacturing process through automated assembly. The operating temperature range is typically from -55°C to +150°C, making it suitable for various environmental conditions. The Zener voltage tolerance is generally within ±5%, ensuring precision in voltage regulation. The dynamic impedance is relatively low, which contributes to a stable voltage output even with changing current demands. This component is also compliant with RoHS standards, ensuring it meets environmental regulations.