EN
  • EN
  • DE

RLZTE-1124B-24V

Part No RLZTE-1124B-24V
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09++04+92+
Reference case LL34
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 741231-RLZTE-1124B-24V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZTE-1124B-24V CAD Model

Description

The RLZTE-1124B-24V is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to maintain a specific voltage across their terminals when reverse-biased, making them useful for voltage regulation and protection applications.

Applications

  • Voltage regulation
  • Over-voltage protection
  • Transient voltage suppression
  • Clipping circuits
  • Voltage shifting

Features

  • Zener diode
  • 24V Zener voltage
  • Surface mount package
  • High surge current capability
  • Small size

Benefits

  • Stable voltage regulation, maintaining a constant voltage output.
  • Protection against voltage spikes and surges, preventing damage to sensitive components.
  • Suppression of transient voltages, improving the reliability of electronic circuits.
  • Precise voltage clipping, limiting the voltage to a specific level.
  • Voltage level shifting for compatibility between different circuit sections.

Additional Details

The RLZTE-1124B-24V has a Zener voltage of 24V, meaning it will maintain approximately 24 volts across its terminals when reverse-biased and conducting. The surface mount package facilitates automated assembly. The high surge current capability indicates its ability to withstand brief, high-current surges without being damaged. The Zener voltage tolerance is specified in the datasheet. The power dissipation rating determines the maximum power the diode can dissipate without overheating. When selecting a Zener diode, it's important to consider the Zener voltage, power dissipation, and surge current capability to ensure it meets the requirements of the application. The specific package type and dimensions are detailed in the datasheet. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics and operating conditions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess