The RP1E050RP is a voltage regulator manufactured by Rohm Semiconductor. It's designed to provide a stable and regulated voltage output, typically used in various electronic devices and systems requiring a constant voltage supply. It is commonly employed to ensure stable operation of sensitive components by maintaining a consistent voltage level, even when the input voltage or load current fluctuates.
Applications:
- Microcontroller Power Supply
- Sensor Power Supply
- Communication Modules
- Portable Devices
- General Electronic Circuits
Features:
- Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
- Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
- Thermal Shutdown: Disables the regulator when the temperature exceeds a safe limit, preventing overheating.
- Fixed Output Voltage: Provides a stable and pre-determined output voltage.
- Small Package: Allows for compact designs in space-constrained applications.
Benefits:
- Stable Voltage Supply: Provides a consistent and reliable voltage output, ensuring stable operation of connected components.
- Protection Features: Overcurrent protection and thermal shutdown prevent damage to the regulator and connected circuits.
- Efficient Operation: Low dropout voltage improves efficiency and reduces power dissipation.
- Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
- Compact Solution: Small package size enables use in space-constrained applications.
Technical Specifications:
The RP1E050RP features a fixed output voltage of 5.0V. The input voltage range is typically between 2.5V and 6.0V. The dropout voltage is typically 0.2V at the rated output current. The regulator also incorporates overcurrent protection with a typical current limit of 1.0A and a thermal shutdown temperature of 150°C. It is available in a compact surface mount package for automated assembly.