EN
  • EN
  • DE

RQ3E150BN

Part No RQ3E150BN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Nch 30V 15A Middle Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243700-RQ3E150BN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ3E150BN CAD Model

Description

The RQ3E150BN is a P-channel MOSFET from Rohm Semiconductor, designed for a wide range of power management and switching applications. This MOSFET leverages Rohm's advanced process technology to deliver efficient performance, low on-resistance, and fast switching speeds. Its robust design ensures reliability and stability in demanding operating conditions.

Applications

  • DC-DC converters
  • Load switching
  • Power management circuits in portable devices
  • Motor control applications
  • LED lighting systems

Features

  • P-Channel MOSFET
  • Low on-resistance (Rds(on))
  • High-speed switching
  • Logic level drive
  • Surface mount package

Benefits

  • High Efficiency: The low on-resistance minimizes power loss, improving the overall efficiency of the application.
  • Fast Switching: Enables efficient operation in high-frequency switching applications.
  • Simplified Drive Circuitry: Logic level drive capability simplifies the design of the gate drive circuit, reducing component count and cost.
  • Compact Design: The surface mount package allows for compact and efficient PCB layout.
  • Reliable Performance: Rohm Semiconductor's quality manufacturing ensures reliable performance in various operating conditions.

Additional Details

The RQ3E150BN boasts a low gate charge, which further contributes to its fast switching speed. The device is designed to operate over a wide range of gate-source voltages, providing flexibility in circuit design. Its thermal resistance characteristics allow for efficient heat dissipation, ensuring stable operation even under heavy load conditions. This MOSFET is commonly used in battery management systems, where efficiency and size are critical considerations. It's also suitable for use in power adapters and other power supply applications.

The device's specifications typically include a drain-source voltage rating, a continuous drain current rating, and a pulsed drain current rating. It is important to consult the datasheet for specific values and operating conditions to ensure proper and safe usage. The RQ3E150BN adheres to industry standard quality and reliability requirements.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess