EN
  • EN
  • DE

2SA1708T-AN

Part No 2SA1708T-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 1A NMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 600mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 3-NMP
Win Source Part Number 1004181-2SA1708T-AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1708T-AN CAD Model

Description

2SA1708T-AN PNP Transistor by ON Semiconductor

The 2SA1708T-AN is a high-performance PNP transistor manufactured by ON Semiconductor, known for its reliability and efficiency in a wide range of electronic applications. This bipolar junction transistor is designed for general-purpose amplification and switching, making it a versatile component for designers and engineers.

Key Features:

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: Comes in a compact SOT-23 package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to -50V, providing ample headroom for various circuit designs.
  • Collector Current (IC): Can handle a continuous collector current of up to -150 mA, suitable for moderate power requirements.
  • Gain Bandwidth Product (fT): Features a transition frequency of 120 MHz, enabling its use in high-frequency signal amplification.
  • DC Current Gain (hFE): Boasts a high DC current gain with a range typically between 120 to 560, ensuring efficient current amplification.
  • Low Saturation Voltage: Exhibits low collector-emitter saturation voltage, which enhances overall power efficiency.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.

Applications:

The 2SA1708T-AN is ideal for a variety of applications due to its general-purpose nature. It is commonly used in:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Power management systems
  • Switching circuits
  • Driver stages in hi-fi systems
  • Various consumer electronics

With its combination of high voltage and current capabilities, along with a high gain bandwidth product, the 2SA1708T-AN from ON Semiconductor is a solid choice for designers looking for a dependable PNP transistor. Its compact size, power efficiency, and RoHS compliance further enhance its appeal for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess