EN
  • EN
  • DE

MJE5742

Part No MJE5742
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 400V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 400 V 8 A - 2 W Through Hole TO-220AB
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name MJE57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884912-MJE5742
Ultra Librarian 3D Model Ultra Librarian MJE5742 CAD Model

Description

ON Semiconductor MJE5742 High Voltage NPN Power Transistor

The ON Semiconductor MJE5742 is a robust high voltage NPN bipolar power transistor designed for use in high-performance power amplification and switching applications. This component is a part of ON Semiconductor's extensive range of power transistors that are renowned for their reliability and efficiency.

Key Features:

  • Voltage Ratings: The MJE5742 is capable of withstanding collector-emitter voltages up to 400 V, making it suitable for high voltage applications.
  • Current Handling: This transistor can handle continuous collector currents up to 8 A, with peak current capabilities substantially higher, ensuring suitability for demanding circuits.
  • Power Dissipation: With a power dissipation rating of 50 W, the MJE5742 can manage significant energy without overheating, contributing to system stability.
  • High Transition Frequency: The device features a high transition frequency (fT) of 4 MHz, allowing for efficient operation at higher switching speeds.
  • TO-220 Package: Enclosed in a TO-220 package, it offers a balance between thermal performance and size, making it easy to integrate into various circuit designs.

Applications:

The MJE5742 is versatile and can be utilized in a wide range of applications such as:

  • Switching regulators
  • Inverters and converters
  • Motor control circuits
  • Audio amplifiers
  • High voltage power supplies

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MJE5742 is manufactured with stringent quality control processes, ensuring it meets the industry standards for performance and reliability. Its robust construction helps to enhance the longevity of the end products it is used in, reducing maintenance and replacement costs over time.

Environmental Compliance:

In line with global environmental standards, the MJE5742 adheres to RoHS directives, making it a suitable choice for eco-conscious applications and manufacturers looking to minimize the ecological impact of their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1550 $51.7200
57+ $1.7683 $100.7931
88+ $1.7130 $150.7440
121+ $1.6577 $200.5817
157+ $1.6025 $251.5925
209+ $1.4367 $300.2703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess