EN
  • EN
  • DE

RRR030P03FRATL

Part No RRR030P03FRATL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Trans MOSFET P-CH 30V 3A Automotive 3-Pin TSMT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 55 mΩ
RoHS Non-Compliant
Win Source Part Number 978216-RRR030P03FRATL
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RRR030P03FRATL CAD Model

Description

The RRR030P03FRATL is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for power management applications, specifically load switching and power switching in portable devices and other low-voltage systems. Its low on-resistance (RDS(on)) minimizes power loss, leading to improved efficiency and reduced heat generation.

Applications

  • Load switching in portable devices (smartphones, tablets)
  • Power management circuits
  • DC-DC converters
  • Battery protection circuits
  • Motor control applications (small DC motors)

Features

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate charge
  • Logic level drive
  • Small surface mount package
  • RoHS compliant

Benefits

  • Improved power efficiency due to low RDS(on), resulting in less power loss and reduced heat generation.
  • Extended battery life in portable devices due to minimized power consumption.
  • Simplified drive circuitry with logic-level gate control.
  • Compact design for space-constrained applications due to small package size.
  • Reliable and stable performance across a wide range of operating conditions.

Additional Details

The RRR030P03FRATL is typically used in circuits where a P-channel MOSFET is required for high-side switching. Its low gate charge contributes to faster switching speeds and reduced switching losses. The surface mount package allows for automated assembly and efficient heat dissipation. The device is designed to operate with logic-level gate voltages, simplifying the design of the control circuitry. Refer to the manufacturer's datasheet for detailed specifications including voltage and current ratings, thermal resistance, and switching characteristics. Proper thermal management is crucial to ensure reliable operation and prevent overheating. The device's characteristics make it suitable for a variety of battery-powered and portable applications where efficiency and size are critical.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Qorvo US Inc.
Lowest to $9.7932
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Chilisin
Lowest to $0.0084
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Realtek
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess