EN
  • EN
  • DE

RS1E350BN

Part No RS1E350BN
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Nch 30V 80A Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835781-RS1E350BN
Ultra Librarian 3D Model Ultra Librarian RS1E350BN CAD Model

Description

The RS1E350BN is a low-dropout (LDO) regulator manufactured by Rohm Semiconductor. Designed for applications requiring a stable and regulated voltage supply, it operates efficiently even with a small voltage difference between its input and output. Its low quiescent current characteristic makes it highly suitable for battery-powered and energy-sensitive applications.

Applications:

  • Battery-powered portable devices
  • Microcontroller power supplies
  • Wireless sensors
  • Wearable electronics
  • Power management in IoT devices

Features:

  • Low dropout voltage: Enables operation with minimal input-output voltage differential.
  • Low quiescent current: Reduces power consumption during idle or standby modes.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown: Prevents damage due to overheating by automatically disabling the output.
  • Compact package: Facilitates integration into space-constrained applications.

Benefits:

  • Extended battery life: Low quiescent current minimizes energy wastage, prolonging the operational lifespan of battery-powered devices.
  • Stable and regulated voltage: Ensures consistent performance of the connected electronic components.
  • Robust protection: Overcurrent and thermal shutdown features enhance reliability and prevent damage.
  • Compact design: Allows for use in small and portable electronic products.
  • Increased energy savings.

Additional Details:

Key technical specifications for the RS1E350BN include its input voltage range, output voltage, maximum output current, and typical dropout voltage. These values are crucial for determining suitability for a specific application. It is essential to consult the official Rohm Semiconductor datasheet for accurate and detailed information. The regulator's package type and dimensions should also be taken into account during PCB layout design. The datasheet also provides information regarding thermal resistance and recommended thermal management practices. The low quiescent current is particularly beneficial in applications where the device spends a significant portion of its time in a low-power or sleep state. Overcurrent protection and thermal shutdown features contribute to the overall robustness and reliability of the regulator. Proper bypassing capacitors are typically required at the input and output to ensure stable operation and minimize noise. Adhering to the manufacturer's recommended operating conditions is critical for ensuring long-term performance and reliability. Refer to the datasheet for specific details on component selection and layout considerations.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess