EN
  • EN
  • DE

RW1E014SN

Part No RW1E014SN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244772-RW1E014SN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RW1E014SN CAD Model

Description

The RW1E014SN is a highly efficient, low-voltage MOSFET from Rohm Semiconductor. It is designed for a broad range of applications where power management and efficient switching are critical. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it an ideal choice for portable devices, power supplies, and motor control applications.

Applications:

  • DC-DC converters: Used to efficiently convert voltage levels in various electronic devices.
  • Load switches: Controls the power supply to different parts of a circuit, reducing power consumption.
  • Power management circuits: Optimizes power usage in battery-powered devices.
  • Motor control: Used in small motor driving circuits for appliances and industrial applications.
  • Portable devices: Smartphones, tablets, and other battery-operated devices where energy efficiency is paramount.

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss and heat generation during operation.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Low gate charge (Qg): Reduces the power required to drive the MOSFET.
  • Compact package: Allows for high-density circuit designs.
  • Halogen-free and RoHS compliant: Meets environmental regulations for safe and eco-friendly products.

Benefits:

  • Increased energy efficiency: Low on-resistance minimizes power dissipation, leading to cooler operation and extended battery life.
  • Improved system performance: Fast switching speed allows for higher operating frequencies and faster response times.
  • Reduced component size: Compact package saves board space and enables miniaturization of electronic devices.
  • Enhanced thermal performance: Low Rds(on) reduces heat generation, improving overall system reliability.
  • Compliance with environmental standards: Meets RoHS and halogen-free requirements, making it suitable for environmentally conscious applications.

Additional Details:

The RW1E014SN typically features a low gate threshold voltage, which allows it to be driven directly from low-voltage logic circuits. It is available in a small surface-mount package (e.g., SOT-23 or similar), facilitating easy integration into various electronic designs. The device is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. It's crucial to consult the datasheet for specific voltage, current, and thermal characteristics to ensure the MOSFET is used within its specified operating limits.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3848 $62.3160
105+ $1.1365 $119.3325
160+ $1.1007 $176.1120
220+ $1.0649 $234.2780
285+ $1.0291 $293.2935
380+ $0.9228 $350.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess