EN
  • EN
  • DE

SH8K13TB1

Part No SH8K13TB1
Manufacturer Rohm Semiconductor
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189496-SH8K13TB1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH8K13TB1 CAD Model

Description

The SH8K13TB1 is a P-channel MOSFET from Rohm Semiconductor. It is designed for a variety of switching applications requiring efficient power management.

Applications:

  • DC-DC converters: Used in step-up and step-down converters for voltage regulation.
  • Load switches: Employed as electronic switches to control power to different circuits.
  • Power management circuits: Integrated into circuits to optimize power consumption and extend battery life.
  • Portable devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • Motor control: Can be used in low-power motor control applications.

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Low gate charge (Qg): Reduces switching losses, enabling faster switching speeds.
  • Compact surface mount package: Facilitates easy integration into space-constrained applications.
  • P-channel configuration: Allows for simpler drive circuitry compared to N-channel MOSFETs in certain applications.
  • High avalanche ruggedness: Provides robust performance under transient voltage conditions.

Benefits:

  • Improved energy efficiency: Reduces heat generation and lowers power consumption.
  • Extended battery life: Enables longer operating times for battery-powered devices.
  • Simplified circuit design: Reduces the number of components required for power management.
  • Compact solution: Saves valuable board space in portable and space-sensitive applications.
  • Enhanced system reliability: Offers stable and dependable performance across a range of operating conditions.

Additional Details:

The SH8K13TB1 typically features a voltage rating (Vds) of -30V and a continuous drain current (Id) of -2.4A. Its low on-resistance contributes to reduced power dissipation and enhanced overall efficiency. The device's gate threshold voltage (Vgs(th)) is specified within a certain range to ensure predictable switching behavior. The device is RoHS compliant, ensuring it meets environmental standards. Its thermal resistance characteristics allow for effective heat dissipation, ensuring safe operation at higher power levels.

You May Also Be Interested in

Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess