The SLN210VT-K021T is a surface mount LED indicator manufactured by Rohm Semiconductor. This LED is designed to provide a clear and reliable visual indication in a variety of electronic devices and systems. Its compact size and low power consumption make it an ideal choice for applications where space and energy efficiency are critical.
Applications:
- Status indicators for electronic devices
- Backlighting for LCD displays
- Panel indicators for industrial equipment
- Consumer electronics (e.g., televisions, audio equipment)
- Automotive dashboards
Features:
- Surface mount package for easy PCB assembly
- Compact size for space-constrained designs
- Low forward voltage for energy efficiency
- Wide viewing angle for enhanced visibility
- Long operational lifespan for increased reliability
- RoHS compliant, ensuring environmental safety
Benefits:
- Clear visual indication improves user experience and system monitoring.
- Energy efficiency reduces power consumption and extends battery life in portable devices.
- Compact size enables integration into small and densely packed electronic products.
- Extended lifespan minimizes the need for frequent replacements, reducing maintenance costs.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The SLN210VT-K021T offers a vibrant emitting color with specific wavelength characteristics depending on the variant. The forward voltage is typically around 2V, and it is designed to operate within a specified range of forward current, usually around 20mA. The surface mount package is compatible with standard reflow soldering processes, facilitating efficient and reliable assembly. The LED’s lens is optimized to provide a wide viewing angle, ensuring clear visibility from various perspectives. Rohm Semiconductor's rigorous quality control processes ensure consistent performance and durability across a range of applications. The operating temperature range is typically between -40°C and +85°C.