EN
  • EN
  • DE

NDL30-48D12

Part No NDL30-48D12
Manufacturer Artesyn Embedded Technologies
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199914-NDL30-48D12
Categories Custom Parts
Manufacturer Artesyn Embedded Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDL30-48D12 CAD Model

Description

The Artesyn Embedded Technologies NDL30-48D12 is a DC-DC converter designed to provide a regulated 12V output from a 48V (nominal) DC input. It is part of the NDL series, which offers isolated DC-DC converters for various industrial and telecom applications.

Applications:

  • Telecommunications equipment: Used in telecom infrastructure for power distribution.
  • Industrial automation: Employed in industrial control systems requiring isolated power.
  • Networking devices: Powers network switches, routers, and other communication equipment.
  • Battery-powered systems: Provides a stable voltage source in battery-operated applications.

Features:

  • Isolated output: Provides electrical isolation between input and output.
  • Wide input voltage range: Accepts a wide range of DC input voltages (typically 36-75V for a 48V nominal input).
  • Regulated output voltage: Delivers a stable and accurate 12V DC output.
  • High efficiency: Operates with high efficiency, minimizing power losses and heat generation.
  • Over-voltage protection (OVP): Protects the load from excessive output voltage.
  • Over-current protection (OCP): Protects the converter from overload conditions.
  • Short-circuit protection (SCP): Protects the converter from damage due to short circuits.

Benefits:

  • Stable and reliable power: Provides a stable and reliable 12V power supply for sensitive electronic equipment.
  • Electrical isolation: Isolates the load from the input power source, preventing ground loops and improving safety.
  • Protection features: Built-in protection features safeguard the converter and the load from damage.
  • Efficient operation: High efficiency reduces power consumption and heat generation.

Additional Details:

The NDL30-48D12 typically comes in a compact, enclosed package for easy installation. The converter is designed to operate over an extended temperature range, making it suitable for harsh environments. It may also include remote on/off control for remote operation. The datasheet provides detailed electrical specifications, mechanical dimensions, and application notes.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9726 $96.9726
2+ $79.5668 $159.1336
3+ $77.0812 $231.2436
4+ $74.5945 $298.3780
5+ $72.1078 $360.5390
6+ $64.6488 $387.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess