EN
  • EN
  • DE

SML-310DTT86K

Part No SML-310DTT86K
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094448-SML-310DTT86K
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-310DTT86K CAD Model

Description

The SML-310DTT86K is a surface mount LED manufactured by Rohm Semiconductor. This LED is designed for a variety of indicator and small-scale illumination applications where a balance of brightness, size, and power efficiency is required.

Applications

  • Indicator Lights: Commonly used as indicator lights in various consumer electronics devices, such as DVD players, televisions, and audio equipment.
  • Backlighting: Suitable for backlighting switches, buttons, and small LCD segments in remote controls, calculators, and other portable devices.
  • Automotive Interior Lighting: Used in automotive instrument panels and dashboards for illumination and indication purposes.
  • Industrial Control Panels: Integrated into industrial equipment and control panels to provide visual feedback on system status and alarms.
  • Medical Devices: Used in medical equipment for status indication and alerting purposes.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology, streamlining the manufacturing process.
  • Compact Package: The small package size allows for high-density mounting on printed circuit boards (PCBs).
  • Moderate Brightness: Provides sufficient light output for clear indication without being overly bright or distracting.
  • Low Power Consumption: Energy-efficient design helps to minimize power consumption, making it suitable for battery-powered devices.
  • Long Operating Life: Ensures reliable performance and minimal maintenance over an extended operational period.
  • Specific Color: The 'DTT' portion of the part number likely indicates a specific color, wavelength, and intensity; consult the Rohm Semiconductor datasheet for precise color specifications. The '86K' suffix may relate to specific binning or packaging characteristics.

Benefits

  • Simplified Assembly: The surface mount design facilitates easy and cost-effective assembly on PCBs.
  • Space Efficiency: The compact package allows for integration into space-constrained electronic devices.
  • Energy Savings: The low power consumption contributes to extended battery life and reduced energy costs.
  • Reliable Performance: The long operating life ensures consistent performance over time.
  • Versatile Application: Suitable for a wide range of indication and subtle lighting needs in various electronic products.

The SML-310DTT86K LED from Rohm Semiconductor offers a reliable and energy-efficient solution for various indication and lighting applications. Its small size, surface mount design, and optimized brightness make it a suitable choice for applications where space, power consumption, and clear indication are critical requirements. Always refer to the manufacturer's datasheet for detailed electrical and optical characteristics to ensure compatibility and optimal performance in your specific application.

You May Also Be Interested in

Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess