EN
  • EN
  • DE

SST3906MGT116

Part No SST3906MGT116
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118071-SST3906MGT116
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST3906MGT116 CAD Model

Description

The Rohm Semiconductor SST3906MGT116 is a PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This transistor is known for its low saturation voltage, high current gain, and fast switching speed, making it suitable for a wide range of electronic circuits. Its small surface-mount package allows for high-density board layouts, and it's frequently used in portable devices and other space-constrained applications.

Applications:

  • General Purpose Switching
  • Amplification Circuits
  • Driver Circuits
  • Signal Processing
  • Portable Devices
  • Consumer Electronics
  • Automotive Electronics

Features:

  • PNP Bipolar Transistor: Offers reliable performance in switching and amplification applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Current Gain: Provides substantial amplification for weak signals.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • Surface Mount Package: Compact design allows for high-density board layouts.
  • Pb-Free: Meets environmental standards for lead-free manufacturing.
  • High Voltage Capability: Can handle moderately high voltage levels.

Benefits:

  • Efficient Switching: Low saturation voltage reduces power loss and improves efficiency.
  • Signal Amplification: High current gain allows for effective amplification of weak signals.
  • Rapid Response: Fast switching speed enables quick response in dynamic circuits.
  • Compact Design: Small surface-mount package saves board space.
  • Environmentally Friendly: Pb-free construction complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Stable Performance: Provides consistent and reliable performance over a range of operating conditions.

Additional Details:

The SST3906MGT116 transistor is designed for easy surface mounting, which simplifies assembly and allows for higher component densities on circuit boards. Its electrical characteristics are optimized for both switching and amplification tasks. The transistor's low saturation voltage minimizes power dissipation, which is particularly important in battery-powered devices. The high current gain ensures that even weak input signals can be amplified effectively. The fast switching speed enables the transistor to be used in circuits that require rapid response times. This transistor provides a reliable and efficient solution for a variety of electronic applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,860+ $0.0175 $50.0500
6,100+ $0.0164 $100.0400
9,435+ $0.0159 $150.0165
13,610+ $0.0147 $200.0670
17,610+ $0.0142 $250.0620
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,534 pieces
MOQ: 2860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess