EN
  • EN
  • DE

UDZS6.2B

Part No UDZS6.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398614-UDZS6.2B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZS6.2B CAD Model

Description

The UDZS6.2B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage in various electronic circuits. Zener diodes are specifically engineered to operate in the reverse breakdown region, maintaining a consistent voltage drop across them despite variations in current. This characteristic makes them ideal for voltage regulation, overvoltage protection, and signal clipping applications.

Applications

  • Voltage Regulation: Used to maintain a constant voltage output in power supplies and other electronic devices.
  • Overvoltage Protection: Protects sensitive components from voltage spikes by clamping the voltage to a safe level.
  • Signal Clipping: Limits the amplitude of signals to prevent damage or distortion.
  • Reference Voltage: Provides a stable voltage reference for comparators, analog-to-digital converters (ADCs), and other precision circuits.
  • Transient Voltage Suppression: Protects circuits from transient voltage surges caused by lightning, electrostatic discharge (ESD), or inductive switching.

Features

  • Zener Voltage: 6.2V (Nominal) This specifies the reverse breakdown voltage at which the diode regulates.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Able to withstand transient voltage surges without damage.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Ensures long-term performance and stability.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference, improving circuit performance.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Improved Signal Integrity: Prevents signal distortion by clipping unwanted voltage peaks.
  • Increased System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Easy to implement and requires minimal external components.

Additional Details

The UDZS6.2B is typically available in a surface-mount package (e.g., SOD-323 or similar), which facilitates automated assembly and reduces board space requirements. It is important to consult the manufacturer's datasheet for detailed specifications, including maximum power dissipation, operating temperature range, and forward voltage characteristics. The datasheet will provide accurate electrical characteristics and test conditions for proper implementation.

Proper thermal management is also important to ensure the long-term reliability of the Zener diode. Operating the diode within its specified power dissipation limits will prevent overheating and potential failure. Consideration should be given to the ambient temperature and the thermal resistance of the package when determining the maximum allowable power dissipation.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess