EN
  • EN
  • DE

UMX2NFSTR

Part No UMX2NFSTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102312-UMX2NFSTR
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMX2NFSTR CAD Model

Description

The UMX2NFSTR is a dual N-channel MOSFET manufactured by Rohm Semiconductor, designed for low-voltage, high-speed switching applications. Its low on-resistance (RDS(on)) and fast switching speeds make it ideal for use in power management circuits, load switches, and DC-DC converters. Rohm Semiconductor is known for its commitment to producing high-performance and reliable discrete components.

Applications:

  • Load switches: Used to efficiently switch power to various loads in electronic devices.
  • DC-DC converters: Enables efficient power conversion in portable devices and power supplies.
  • Power management circuits: Optimizes power consumption in battery-powered devices.
  • High-speed switching circuits: Suitable for applications requiring fast switching speeds.
  • Portable devices: Used in smartphones, tablets, and other portable electronics.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves circuit efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Dual N-channel MOSFET: Provides two MOSFETs in a single package.
  • Small package size: Allows for compact circuit designs.
  • Pb-free and RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Improved circuit efficiency: Low on-resistance reduces power dissipation.
  • Enhanced switching performance: Fast switching speed enables high-frequency operation.
  • Reduced component count: Dual MOSFETs in a single package reduce board space.
  • Reduced circuit size: Small package footprint allows for compact designs.
  • Environmentally friendly: Pb-free and RoHS compliance ensures environmental responsibility.

Additional Details:

The UMX2NFSTR comes in a small surface-mount package, such as a SOT-563. The drain-source voltage (Vds), gate-source voltage (Vgs), and drain current (Id) are important parameters to consider when designing with this MOSFET. It's crucial to consult the Rohm Semiconductor datasheet for the UMX2NFSTR to obtain precise electrical characteristics, absolute maximum ratings, thermal resistance, and recommended soldering conditions. The datasheet will specify the typical RDS(on) values at different gate voltages and temperatures, as well as the gate charge and input capacitance. Pay close attention to the thermal characteristics to ensure proper heat dissipation and prevent device failure. Applications include power supplies, motor control, and battery management systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess