EN
  • EN
  • DE

XLU4066BCFV-E1

Part No XLU4066BCFV-E1
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 409822-XLU4066BCFV-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XLU4066BCFV-E1 CAD Model

Description

The XLU4066BCFV-E1 is a quad bilateral analog switch manufactured by Rohm Semiconductor. It's designed for use in both analog and digital signal switching applications. The device features low on-resistance and high off-resistance, ensuring minimal signal distortion and leakage. It is commonly used in audio and video signal routing, data acquisition systems, and various other switching applications.

Applications

  • Audio Signal Routing: Used in audio mixers, amplifiers, and other audio equipment for switching between different audio sources or channels.
  • Video Signal Routing: Employed in video switchers, displays, and multimedia systems for routing video signals.
  • Data Acquisition Systems: Integrated into data acquisition systems for multiplexing analog input signals.
  • Communication Systems: Used for signal switching in communication devices, such as routers and modems.
  • Test and Measurement Equipment: Utilized in test equipment for switching test signals.

Features

  • Quad Bilateral Switch: Contains four independent switches that can conduct in either direction.
  • Low On-Resistance: Offers low on-resistance for minimal signal attenuation.
  • High Off-Resistance: Provides high off-resistance to minimize signal leakage.
  • Wide Operating Voltage Range: Operates over a wide voltage range.
  • Low Power Consumption: Designed for low power consumption.
  • CMOS Technology: Uses CMOS technology for high noise immunity and low power dissipation.

Benefits

  • Versatile Signal Switching: Can be used for both analog and digital signal switching applications.
  • Minimal Signal Distortion: Low on-resistance ensures minimal signal attenuation and distortion.
  • Reduced Signal Leakage: High off-resistance minimizes signal leakage.
  • Flexible Operation: Wide operating voltage range allows for use in various systems.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Reliable Performance: CMOS technology provides high noise immunity and reliable operation.

Technical Specifications

  • Number of Switches: 4
  • On-Resistance (typ): 80 Ohms
  • Operating Voltage Range: 2V to 6V
  • Switching Speed (typ): 20 ns
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP14

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess