The 0603WAF5101T5E is a thick film chip resistor manufactured by Royal Ohm. It's a surface-mount resistor designed for a variety of electronic applications.
Applications
- Current limiting in LED circuits
- Pull-up and pull-down resistors in digital circuits
- Voltage dividers
- Termination resistors
- General-purpose resistance in electronic circuits
Features
- 0603 case size (0.063 inch length x 0.031 inch width)
- Thick film construction
- Surface mount technology (SMT)
- High reliability
- RoHS compliant
Benefits
- Compact size allows for high-density circuit designs
- Easy to assemble using automated SMT equipment
- Stable resistance value over a wide temperature range
- Long service life
- Environmentally friendly due to RoHS compliance
Additional Details
The 0603WAF5101T5E has a resistance value of 5100 ohms (5.1 kΩ). The tolerance is typically ±1%, and the temperature coefficient of resistance (TCR) is usually ±100 ppm/°C. The power rating is typically 1/10W. The operating temperature range is generally from -55°C to +155°C. The 'T5E' suffix likely refers to the packaging (e.g., tape and reel) for automated assembly. When selecting this resistor, it is important to consider the required power dissipation, voltage rating, and tolerance for the specific application.