EN
  • EN
  • DE

0805W8F2001T5E

Part No 0805W8F2001T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971422-0805W8F2001T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805W8F2001T5E CAD Model

Description

The 0805W8F2001T5E is a thick film chip resistor from Royal Ohm, designed for surface mount applications. This resistor provides reliable and stable performance in a compact 0805 package size, making it suitable for a wide range of electronic devices. It's commonly used for current limiting, voltage division, and pull-up/pull-down resistor functions within circuits.

Applications

  • Consumer Electronics: Found in devices like smartphones, laptops, and audio equipment.
  • Industrial Control Systems: Used in industrial automation, sensors, and power supplies.
  • Automotive Electronics: Implemented in automotive control units (ECUs) and infotainment systems.
  • Medical Equipment: Integrated into diagnostic and monitoring devices.
  • Telecommunications: Employed in networking equipment, modems, and signal processing circuits.

Features

  • SMD (Surface Mount Device): Facilitates automated assembly and reduces production costs.
  • 0805 Package Size: Offers a compact footprint for high-density PCB designs.
  • 2 kΩ Resistance: Provides a resistance value of 2000 ohms with a specified tolerance.
  • Thick Film Technology: Ensures stability and reliability under various operating conditions.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.

Benefits

  • Compact Design: Enables miniaturization of electronic products.
  • Automated Assembly: Reduces manufacturing time and costs.
  • Stable Performance: Provides consistent and reliable operation.
  • Wide Applicability: Suitable for a broad range of electronic applications.
  • RoHS Compliance: Meets environmental standards for lead-free manufacturing.

Additional Details

The 0805W8F2001T5E resistor typically has a power rating of 0.125W (1/8W). The tolerance is commonly around 5%, which specifies the allowable deviation from the nominal resistance value. The resistor is constructed using a ceramic substrate and a metal glaze resistive layer. The terminations are typically made of nickel and tin plating for excellent solderability. This resistor is a standard component in many electronic designs, offering a cost-effective and reliable solution for various resistance requirements. Proper storage and handling are crucial to maintain its performance and longevity.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess