EN
  • EN
  • DE
  • IT

CS06W3F100MT5E

Part No CS06W3F100MT5E
Manufacturer Royal Ohm
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999201-CS06W3F100MT5E
Categories OEM Parts(C-E)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS06W3F100MT5E CAD Model

Description

The CS06W3F100MT5E is a thick film chip resistor manufactured by Royal Ohm. It's a surface-mount resistor, commonly used in a wide array of electronic circuits to provide a defined resistance value. The '100M' within the part number indicates a resistance value of 100 megaohms.

Applications

  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistors for digital circuits
  • Feedback resistors in amplifiers
  • General circuit protection

Features

  • High resistance value (100 Megaohms)
  • Surface Mount Device (SMD) package
  • Thick film construction
  • Stable performance
  • Small size

Benefits

  • Precise resistance value for accurate circuit operation
  • Easy integration into automated assembly processes
  • Robust construction for reliable performance
  • Consistent electrical characteristics
  • Space-saving design for compact devices

Specifications

Key specifications of the CS06W3F100MT5E resistor include:

  • Resistance: 100 Megaohms (100MΩ)
  • Tolerance: Typically ±5% (indicated by 'T5' in the part number).
  • Power Rating: Likely 0.1W or 0.125W (1/10W or 1/8W), check the official datasheet for exact value.
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C.
  • Package Size: Most likely a 0603 package (0.06 inch x 0.03 inch), indicated by CS06.
  • Operating Temperature Range: Typically -55°C to +155°C.

The Royal Ohm CS06W3F100MT5E provides a reliable high-value resistance solution for various electronic applications, offering stable performance in a small form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Texas Instruments
Lowest to $18.1235
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Texas Instruments
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
Intersil Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess