EN
  • EN
  • DE

50F2D104J

Part No 50F2D104J
Manufacturer Rubycon
Catalog OEM Parts (0 - 9)
Description Fr 100NF 50V 5% P5 Kt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 nF
RoHS Non-Compliant
Tolerance 5 %
Voltage Rating 50 V
Win Source Part Number 991887-50F2D104J
Categories OEM Parts(0-9)
Manufacturer Rubycon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50F2D104J CAD Model

Description

The Rubycon 991887-50F2D104J capacitor is a high-quality component that is perfect for use in a wide range of electronic devices.

  • Capacitance: 100nF
  • Voltage Rating: 50V
  • Mounting: Surface-mount
  • Tolerance: 5%
  • RoHS Non-Compliant: Yes

You May Also Be Interested in

Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
Belden Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
ABB Embedded Power
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess