EN
  • EN
  • DE

SMD4532-600NF

Part No SMD4532-600NF
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962714-SMD4532-600NF
Categories OEM Parts( S )
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD4532-600NF CAD Model

Description

The SMD4532-600NF is a shielded power inductor designed for use in a variety of power conversion and filtering applications. This inductor features a ferrite core construction, providing high inductance and low DC resistance. Its shielded design minimizes electromagnetic interference (EMI), ensuring stable and reliable operation in sensitive electronic circuits. The surface mount design allows for automated assembly and compact board layouts.

Applications

  • DC-DC converters
  • Power supplies
  • EMI filtering
  • Voltage regulators
  • Noise suppression circuits

Features

  • Shielded construction: Minimizes EMI and ensures stable operation.
  • Ferrite core: Provides high inductance and low DC resistance.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High current capability: Supports high current power applications.
  • RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation in sensitive circuits.
  • Improved Efficiency: Low DC resistance reduces power loss and improves overall system efficiency.
  • Smaller Footprint: Compact surface mount package allows for smaller and denser circuit designs.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SMD4532-600NF has an inductance of 60μH and a DC resistance of approximately 0.2 ohms. It can handle a saturation current of up to 2.5A. The self-resonant frequency is typically above 10 MHz. The operating temperature range is -40°C to +125°C. The package is a standard 4532 surface mount package. This inductor is commonly used in power supplies and DC-DC converters to improve efficiency and reduce EMI.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1779 $50.7015
685+ $0.1460 $100.0100
1,065+ $0.1414 $150.5910
1,465+ $0.1369 $200.5585
1,890+ $0.1323 $250.0470
2,530+ $0.1186 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,589 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess