EN
  • EN
  • DE

STM4410A

Part No STM4410A
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel E nhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 346495-STM4410A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM4410A CAD Model

Description

The STM4410A, manufactured by SamHop, is a power management integrated circuit (PMIC) designed for various electronic applications. It primarily serves as a voltage regulator, providing stable and efficient power to different components within a system. This PMIC is commonly found in portable devices, embedded systems, and other applications requiring efficient power management.

Applications

  • Portable devices: Such as smartphones, tablets, and portable media players, where efficient power consumption is critical for battery life.
  • Embedded systems: Including industrial controllers and IoT devices, where stable voltage regulation is necessary for reliable operation.
  • Battery-powered applications: Where the STM4410A helps to optimize power usage and extend battery life.
  • Consumer electronics: Such as digital cameras and handheld gaming consoles.

Features

  • High efficiency: The STM4410A boasts a high efficiency rate, minimizing power loss and maximizing battery life.
  • Low quiescent current: Its low quiescent current ensures minimal power drain when the device is in standby mode.
  • Overvoltage protection: Built-in overvoltage protection safeguards the connected components from damage due to voltage spikes.
  • Short circuit protection: Provides protection against short circuits, preventing damage to the IC and the connected circuit.
  • Thermal shutdown: Includes thermal shutdown functionality to prevent overheating and potential damage.
  • Adjustable output voltage: Allows for flexible configuration to suit different application requirements.
  • Compact package: Available in a small package, making it suitable for space-constrained applications.

Benefits

  • Extended battery life: The high efficiency and low quiescent current contribute to extended battery life in portable devices.
  • Improved system reliability: Overvoltage and short circuit protection enhance system reliability by preventing component damage.
  • Simplified design: The integrated features of the STM4410A simplify power management design and reduce the number of external components required.
  • Enhanced system performance: Stable voltage regulation ensures optimal performance of connected components.
  • Increased safety: Thermal shutdown protects the device and surrounding circuitry from overheating, improving overall safety.

Additional Details

The STM4410A operates within a specified input voltage range and provides a regulated output voltage, which can often be adjusted using external components. The specific technical specifications, such as input voltage range, output voltage, switching frequency, and protection thresholds, can be found in the device's datasheet. This PMIC uses a switching regulator architecture, which provides higher efficiency compared to linear regulators. The small package size facilitates integration into various applications with limited board space. The materials used in the construction of the STM4410A are typically compliant with industry standards such as RoHS, ensuring environmental friendliness.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess