EN
  • EN
  • DE

STM4605

Part No STM4605
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 346503-STM4605
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM4605 CAD Model

Description

The STM4605 is a synchronous step-down DC-DC converter designed for various applications requiring efficient voltage regulation. Manufactured by SamHop, this converter is commonly used in portable devices, embedded systems, and other applications where space and efficiency are critical.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Embedded Systems: Microcontroller power supplies and peripheral power.
  • Power Banks: Efficiently converting battery voltage to regulated output voltage.
  • Solid State Drives (SSDs): Powering the controller and memory components.
  • Wireless Routers: Providing stable power to core components.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Supports a broad range of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible voltage configuration.
  • Integrated Power MOSFETs: Reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and load from excessive current.
  • Short-Circuit Protection (SCP): Provides protection in the event of a short circuit.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Small Package Size: Ideal for space-constrained applications.

Benefits:

  • Improved Efficiency: Synchronous rectification significantly reduces power dissipation, leading to higher overall efficiency.
  • Reduced Component Count: Integrated MOSFETs minimize the need for external components, simplifying the design and reducing the board space.
  • Enhanced Reliability: Built-in protection features safeguard against over-current, short circuits, and thermal overload.
  • Flexible Voltage Adjustment: The adjustable output voltage allows the device to be used in a variety of applications with different voltage requirements.
  • Compact Design: The small package size makes the STM4605 suitable for portable and space-sensitive applications.

The STM4605 operates by switching the input voltage on and off at a high frequency, typically in the MHz range. The output voltage is regulated by adjusting the duty cycle of the switching signal. The synchronous rectification uses MOSFETs as switches, which have lower on-resistance compared to diodes, resulting in higher efficiency. Key specifications include input voltage range (e.g., 4.5V to 28V), output voltage range (e.g., 0.8V to Vin), maximum output current (e.g., 3A), switching frequency, and operating temperature range. Refer to the SamHop datasheet for complete electrical characteristics, application notes, and thermal considerations. The datasheet provides detailed information about recommended external components (inductor, capacitors) and PCB layout guidelines for optimal performance and stability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,763 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess