EN
  • EN
  • DE

671118\1GB\128Mx4\16C

Part No 671118\1GB\128Mx4\16C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-400 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951454-671118\1GB\128Mx4\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 671118\1GB\128Mx4\16C CAD Model

Description

The Samsung 671118 1GB memory module is a DRAM module designed to enhance the performance of various computing devices. This module features a 128Mx4 configuration with 16 chips, providing a solid amount of memory for standard computing tasks. It aims to improve system speed and manage multiple applications more efficiently.

Applications

  • Desktop PCs
  • Laptops
  • Embedded Systems
  • Networking Devices
  • Industrial Automation Systems

Features

  • 1GB Capacity
  • 128Mx4 Configuration
  • 16 Chips
  • Fast Data Access
  • Energy Efficient

Benefits

  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Faster Boot Times: Reduces the time required to start up the operating system and load frequently used programs.
  • Improved Application Performance: Speeds up the execution of software applications and reduces loading times.
  • Increased System Stability: Provides a stable memory environment, minimizing the risk of system crashes and errors.
  • Cost-Effective Upgrade: Offers a relatively inexpensive way to improve the overall performance of older systems.

Additional Details

This memory module complies with industry standards for compatibility and reliability. The specific type of DRAM (e.g., DDR2 or DDR3) and its speed must be confirmed from the module's label or datasheet. Ensuring compatibility with the motherboard of the intended system is essential before installation. It is designed for straightforward installation, making it a simple upgrade option. This module provides a balanced approach to improving performance without requiring a complete system overhaul.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess