EN
  • EN
  • DE

CL05C040CB5NNNC

Part No CL05C040CB5NNNC
Manufacturer Samsung
Catalog Ceramic Capacitors
Description CAP CER 4PF 50V C0G/NP0 0402  /  4 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Samsung Electro-Mechanics
Series CL
Package Tape & Reel
Product Status Obsolete
Capacitance 4 pF
Tolerance ±0.25pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1276-1601-1,1276-1601-6,1276-1601-2
Standard Package 10,000
Win Source Part Number 1052161-CL05C040CB5NNNC
Ultra Librarian 3D Model Ultra Librarian CL05C040CB5NNNC CAD Model

Description

The CL05C040CB5NNNC is a ceramic capacitor manufactured by Samsung. Ceramic capacitors are widely used in electronic circuits for their ability to store electrical energy temporarily. They are known for their stability, reliability, and small size, making them suitable for a broad range of applications.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple in power supplies and other electronic circuits.
  • Decoupling Capacitors: Decouples power supply lines from digital circuits, reducing noise and improving performance.
  • Filtering: Used in filters to remove unwanted frequencies from electronic signals.
  • Timing Circuits: Used in timing circuits to control the timing of events.
  • Energy Storage: Used for energy storage in various electronic devices.

Features

  • Ceramic Dielectric: Uses a ceramic dielectric material for high stability and reliability.
  • Small Size: Compact size allows for use in space-constrained applications.
  • High Capacitance: Provides a capacitance value suitable for various applications.
  • Low ESR (Equivalent Series Resistance): Low ESR ensures minimal power loss and efficient performance.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating temperatures.

Benefits

  • Stable Performance: Provides stable capacitance value over a wide range of temperatures and frequencies.
  • Noise Reduction: Reduces noise and ripple in power supplies and other electronic circuits.
  • Improved Circuit Performance: Improves the performance of electronic circuits by decoupling power supply lines and filtering unwanted frequencies.
  • Compact Design: Allows for compact design of electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for capacitance requirements in various applications.

Additional Details

The CL05C040CB5NNNC likely has a capacitance value around 4pF. The "CL05" likely refers to the case size, and "C040" relates to the capacitance. The voltage rating for this capacitor depends on the specific series and is typically in the range of 16V to 50V. The dielectric type is usually COG/NP0, X7R, or X5R, each having different temperature coefficient characteristics. These capacitors are surface mount devices (SMD) designed for automated assembly processes. Refer to the manufacturer's datasheet for precise specifications, including capacitance tolerance, voltage rating, temperature coefficient, and dimensions.

Ceramic capacitors like the CL05C040CB5NNNC are essential components in modern electronic devices, ensuring stable and reliable performance across various applications.

You May Also Be Interested in

Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess