EN
  • EN
  • DE

CL31A106K0HNNNE

Part No CL31A106K0HNNNE
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case O402
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 709900-CL31A106K0HNNNE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL31A106K0HNNNE CAD Model

Description

The Samsung CL31A106K0HNNNE is a multi-layer ceramic capacitor (MLCC), a passive electronic component commonly used for decoupling, bypassing, filtering, and energy storage in electronic circuits. It is a surface-mount device (SMD) designed for automated assembly. Its key characteristics include a relatively high capacitance value, stable performance, and compact size, making it suitable for diverse applications in modern electronics.

Applications

  • Decoupling: Used to provide a stable voltage source for integrated circuits (ICs) by suppressing voltage fluctuations.
  • Bypassing: Filters out unwanted high-frequency noise from power supply lines, ensuring clean power for sensitive components.
  • Filtering: Employed in filter circuits to attenuate specific frequencies in electronic signals.
  • Smoothing: Smooths out voltage ripple in power supplies and other circuits.
  • Energy Storage: Can store small amounts of electrical energy for short durations.

Features

  • High Capacitance: Offers a relatively high capacitance value in a small package.
  • Surface Mount Technology (SMT): Designed for automated assembly and efficient use of board space.
  • Compact Size: Allows for high-density circuit designs. The CL31 likely indicates a 1206 case size.
  • Stable Performance: Provides stable capacitance and low ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Circuit Performance: Contributes to stable and reliable circuit operation.
  • Noise Reduction: Effectively filters out unwanted noise and ripple in electronic circuits.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Simplified Assembly: SMT design streamlines the assembly process.

Additional Details

Based on the part number CL31A106K0HNNNE, we can interpret the following:

  • CL31: Samsung MLCC, typically indicates the EIA 1206 case size (3.2mm x 1.6mm), but always verify with datasheet.
  • A: Dielectric type. Likely X5R or X7R, indicating a specific temperature coefficient performance.
  • 106: Capacitance of 10 µF (microfarads). '10' is the significant digits and '6' represents the multiplier (10 to the power of 6 pF which equals 10 µF).
  • K: Capacitance tolerance of ±10%.
  • 0H: Voltage rating code. Check the Samsung datasheet for the corresponding voltage.
  • NNNE: Internal packaging or specific specification code. Refer to Samsung's documentation.

For complete specifications, including voltage rating, temperature coefficient, ESR, and dissipation factor, consult the official datasheet from Samsung. These detailed parameters are vital for selecting the correct capacitor for a specific application.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5371 $59.0810
265+ $0.4412 $116.9180
410+ $0.4274 $175.2340
560+ $0.4135 $231.5600
725+ $0.3996 $289.7100
970+ $0.3581 $347.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess