EN
  • EN
  • DE

CL31A106MQNE1206106M

Part No CL31A106MQNE1206106M
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052278-CL31A106MQNE1206106M
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31A106MQNE1206106M CAD Model

Description

The CL31A106MQNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. These capacitors are commonly used in electronic circuits for decoupling, bypassing, filtering, and other general-purpose applications. The '1206' denotes the physical dimensions of the capacitor.

Applications

  • Decoupling: Providing a local energy source for ICs, reducing noise on power lines.
  • Bypassing: Shunting unwanted high-frequency signals to ground.
  • Filtering: Smoothing voltage levels in power supplies and signal lines.
  • Timing circuits: Used in oscillators and other timing-sensitive circuits.

Features

  • Multilayer Ceramic Capacitor (MLCC): Constructed from multiple layers of ceramic material.
  • 10µF Capacitance: Offers a capacitance of 10 microfarads.
  • X5R Dielectric: Provides reasonably stable capacitance over a wide temperature range.
  • 25V Voltage Rating: Rated for voltages up to 25 volts.
  • 1206 Package Size: Standard surface mount package (3.2mm x 1.6mm).

Benefits

  • Compact Size: Suitable for high-density circuit board designs.
  • Good Stability: Maintains capacitance relatively well over temperature variations.
  • High Capacitance Value: Provides a significant amount of capacitance in a small form factor.
  • Reliable Performance: Offers long-term reliability in demanding applications.

Additional Details

The CL31A106MQNE features a capacitance value of 10µF with a tolerance that is typically ±20% (check the specific datasheet to confirm). The X5R dielectric ensures good performance over a temperature range of -55°C to +85°C. The 1206 package is compatible with automated surface mount assembly processes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266
Kemet
Lowest to $0.0393
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess