EN
  • EN
  • DE

K4AAG085WA-BCWE

Part No K4AAG085WA-BCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940119-K4AAG085WA-BCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG085WA-BCWE CAD Model

Description

The K4AAG085WA-BCWE is a DDR4 SDRAM component manufactured by Samsung. It's designed for applications requiring fast and efficient memory. DDR4 SDRAM offers advantages over previous generations, including improved speed, lower voltage, and higher density. This chip is suitable for a range of devices needing reliable and high-capacity memory.

Applications

  • Desktop Computers
  • Laptop Computers
  • Server Systems
  • High-End Gaming Rigs
  • Workstations
  • Embedded Systems

Features

  • DDR4 Architecture: Compliant with the DDR4 standard, providing enhanced performance and bandwidth.
  • High-Speed Data Transfer: Supports fast data transfer rates for efficient memory access.
  • Low Power Consumption: Operates at a reduced voltage, minimizing energy usage and heat generation.
  • Large Capacity: Offers substantial memory capacity for demanding applications and multitasking.
  • Reliable Operation: Ensures stable and consistent performance across various operating conditions.

Benefits

  • Improved System Responsiveness: Enables faster application loading and smoother operation.
  • Enhanced Multitasking: Allows for seamless execution of multiple programs concurrently.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Optimized Gaming Performance: Delivers smoother frame rates and reduced latency for immersive gaming experiences.
  • Increased Memory Capacity: Accommodates large datasets and complex software applications.

Additional Details

The K4AAG085WA-BCWE is engineered to meet the demands of modern computing environments. Its combination of high speed, low power consumption, and large capacity makes it an excellent choice for diverse applications. Consult the official Samsung datasheet for detailed specifications, including clock speeds, timings, and voltage requirements, to ensure proper integration and optimal performance within the target system. The chip's reliable operation ensures consistent performance under various conditions, making it a dependable component in memory-intensive applications.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.6471 $96.6471
2+ $93.5294 $187.0588
3+ $90.4118 $271.2354
4+ $81.0588 $324.2352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess