EN
  • EN
  • DE

K4B1G1646G-BCK0T00

Part No K4B1G1646G-BCK0T00
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 64Mx16 (1Gb) FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941725-K4B1G1646G-BCK0T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G1646G-BCK0T00 CAD Model

Description

The K4B1G1646G-BCK0T00 is a DDR3 SDRAM chip manufactured by Samsung. This memory component is designed for a wide range of applications where high-speed data access and low latency are crucial. Commonly used in computers, embedded systems, and other devices that require efficient and dependable memory performance.

Applications

  • Desktop Computers: Serves as the main system memory, facilitating the execution of applications and the operating system.
  • Laptop Computers: Provides essential memory for portable computing, enabling smooth multitasking and application performance.
  • Embedded Systems: Integrated into a variety of embedded applications, including networking devices, industrial control systems, and consumer electronics.
  • Gaming Consoles: Improves gaming performance by providing fast access to game data and textures.
  • Networking Equipment: Supports memory requirements for routers, switches, and other networking devices, ensuring efficient data transfer.

Features

  • DDR3 Technology: Utilizes DDR3 technology, offering higher bandwidth and reduced power consumption compared to previous DDR generations.
  • 1Gb Density: Offers a significant memory capacity in a compact package, optimizing space utilization in various applications.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enhancing overall system responsiveness and data processing capabilities.
  • Low Voltage Operation: Operates at a low voltage, minimizing power consumption, reducing heat generation, and contributing to energy efficiency.
  • Advanced Packaging: Features advanced packaging technology, ensuring reliable performance, efficient heat dissipation, and enhanced signal integrity.

Benefits

  • Improved System Performance: Enables faster data access, resulting in quicker application loading times and improved overall system responsiveness.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lowers energy costs through efficient low-voltage operation.
  • Increased Memory Capacity: Provides ample memory capacity, allowing for seamless multitasking, efficient data handling, and the ability to run multiple applications concurrently.
  • Enhanced Reliability: Engineered for stable and reliable operation in a wide range of environments, ensuring consistent performance and data integrity.
  • Optimized for Versatile Use: Designed to meet diverse memory requirements in both consumer and industrial electronics, offering flexibility and adaptability in various applications.

Additional Details

The K4B1G1646G-BCK0T00 is a Double Data Rate 3 (DDR3) Synchronous Dynamic Random-Access Memory (SDRAM) chip, likely organized as 64M x 16 bits. It adheres to JEDEC standards for DDR3 memory. The precise timing characteristics, including CAS latency (CL), tRCD, and tRP, depend on the specific speed grade of the memory module it is installed on. It is generally mounted on DIMMs (Dual In-Line Memory Modules) used in computers.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess