EN
  • EN
  • DE

K4B2G1646B-HCK0

Part No K4B2G1646B-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941232-K4B2G1646B-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646B-HCK0 CAD Model

Description

The Samsung K4B2G1646B-HCK0 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. As a product of Samsung, a global leader in memory solutions, this component is designed for applications demanding high-speed data transfer and efficient memory access. It serves as a reliable and stable memory solution in diverse electronic devices.

Applications

  • Desktop Computers: Used as the primary system memory, enhancing overall performance and multitasking capabilities.
  • Laptop Computers: Provides memory for portable computing devices, balancing performance and power efficiency.
  • Gaming Consoles: Supports high-resolution graphics and fast loading times in gaming applications.
  • Networking Equipment: Integrated into routers and switches for efficient data packet processing.
  • Embedded Systems: Used in embedded applications where real-time data processing is essential.

Features

  • High-Speed Data Transfer: Utilizes DDR3 technology to achieve fast data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, reducing energy costs and extending battery life.
  • High Density: Offers a high memory density in a compact package.
  • Improved Bandwidth: Provides increased bandwidth compared to earlier DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under various operating conditions.

Benefits

  • Enhanced System Performance: Increases overall system responsiveness and speed.
  • Reduced Energy Consumption: Low power design minimizes energy consumption, lowering operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and reduced loading times.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval.
  • Increased Multitasking Capabilities: Allows for efficient multitasking and simultaneous handling of multiple applications.

Additional Details

For detailed technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature, refer to the official Samsung datasheet for the K4B2G1646B-HCK0. Proper thermal management is essential to ensure stable operation and prevent overheating. Adherence to the specified operating conditions guarantees optimal performance and longevity of the memory component. Verify compatibility with the motherboard or system in which it will be installed.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,493 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess