EN
  • EN
  • DE

K4B2G1646Q-BYKO

Part No K4B2G1646Q-BYKO
Manufacturer Samsung
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 758930-K4B2G1646Q-BYKO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4B2G1646Q-BYKO CAD Model

Description

The K4B2G1646Q-BYKO is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory chip is designed for use in a variety of applications requiring high-speed and high-density memory, such as computers, mobile devices, and embedded systems. It offers improved performance and lower power consumption compared to previous generations of DDR SDRAM.

Applications

  • Desktop and laptop computers
  • Mobile phones and tablets
  • Graphics cards
  • Embedded systems
  • Networking equipment

Features

  • 2Gb (256M x 8) memory density
  • DDR3 interface
  • Operating frequency up to 800 MHz (1600 Mbps)
  • Low power consumption
  • 8-bit data bus width
  • RoHS compliant

Benefits

  • Provides high-speed data access
  • Enhances system performance
  • Reduces power consumption, extending battery life in mobile devices
  • Enables compact and efficient system designs
  • Offers reliable data storage and retrieval

Additional Details

The K4B2G1646Q-BYKO operates at a supply voltage of 1.5V. It supports various DDR3 features such as write leveling, read leveling, and dynamic on-die termination (ODT). The chip is available in a FBGA (Fine-Pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its advanced architecture and manufacturing process enable high reliability and long-term stability. The memory chip is designed to meet the stringent performance requirements of modern electronic devices, ensuring fast and efficient data processing. It includes internal error correction mechanisms to maintain data integrity. It’s built with Samsung’s advanced semiconductor technology for superior performance and low power operation.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess