EN
  • EN
  • DE

K4B8G1646D-MCK0

Part No K4B8G1646D-MCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940523-K4B8G1646D-MCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B8G1646D-MCK0 CAD Model

Description

The Samsung K4B8G1646D-MCK0 is a high-performance 8Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed to be used in a wide variety of applications needing fast and reliable memory.

Applications:

  • High-performance computing: Workstations and servers benefit from its data throughput.
  • Gaming PCs: Provides the bandwidth required for demanding games.
  • Networking equipment: Routers and switches use it for packet processing and buffering.
  • Graphics cards: As video memory, supporting high resolutions and frame rates.
  • Embedded systems: Used where substantial memory capacity and speed are required, such as industrial control systems.

Features:

  • Capacity: 8Gb (1G x 16).
  • Organization: Configured as 1G x 16, meaning it has a memory array organized as 1 gigabyte with a 16-bit data width.
  • Data Rate: Supports high data transfer rates, enhancing system responsiveness.
  • Interface: DDR3 interface for compatibility with modern chipsets.
  • Power Efficiency: Designed to operate with relatively low power consumption, extending battery life in portable devices and reducing overall energy costs in larger systems.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for compact size and efficient heat dissipation.

Benefits:

  • Improved System Performance: Facilitates faster data access and processing, resulting in smoother multitasking and quicker application load times.
  • Enhanced Responsiveness: Reduces latency and improves overall system responsiveness, providing a more fluid user experience.
  • Increased Bandwidth: Supports higher data transfer rates, enabling faster communication between the memory and other system components.
  • Power Savings: Low power consumption helps to extend battery life in portable devices and reduce overall energy costs in larger systems.
  • Reliability: Designed for long-term reliability, ensuring consistent performance over time.

Additional Details:

The K4B8G1646D-MCK0 adheres to JEDEC standards for DDR3 SDRAM, ensuring compatibility with a wide range of systems and applications. It supports various operational modes, including read, write, and auto-refresh, allowing for flexible memory management. The component's advanced architecture and optimized design contribute to its superior performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess