EN
  • EN
  • DE

K4H511638LLCB3

Part No K4H511638LLCB3
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015179-K4H511638LLCB3
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H511638LLCB3 CAD Model

Description

The K4H511638LLCB3 is a DDR2 (Double Data Rate 2) SDRAM memory chip manufactured by Samsung. It is a type of dynamic random-access memory that offers improved speed and efficiency compared to its predecessor, DDR SDRAM. This component is commonly found in older computers, laptops, and embedded systems.

Applications:

  • Desktop Computers: Used as the main system memory in older desktop PCs.
  • Laptop Computers: Provides memory for running applications and operating systems in older laptops.
  • Embedded Systems: Integrated into various embedded devices requiring temporary data storage.
  • Networking Equipment: Used in routers and switches for buffering data packets.

Features:

  • High-Speed Data Transfer: Offers faster data transfer rates compared to DDR SDRAM.
  • Low Power Consumption: Designed for relatively efficient energy usage, extending battery life in portable devices (compared to older memory types).
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • Compact Form Factor: Allows for integration into space-constrained electronic devices.

Benefits:

  • Improved System Performance: Enables faster application loading times and smoother multitasking compared to DDR SDRAM.
  • Enhanced User Experience: Contributes to a more responsive user experience in electronic devices.
  • Increased System Reliability: Ensures stable and dependable operation in a variety of applications.
  • Lower Power Consumption: Helps to extend battery life in portable devices.

Additional Details: Typical specifications for the K4H511638LLCB3 include a memory capacity of 512Mb (512 megabits), a data width of 16 bits, a clock frequency of up to 400MHz (DDR2-800), and a voltage of 1.8V. A detailed datasheet from Samsung would provide precise technical specifications, timing diagrams, and thermal characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess