EN
  • EN
  • DE

K4H560838E-GCB3

Part No K4H560838E-GCB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 32Mx8 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944192-K4H560838E-GCB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H560838E-GCB3 CAD Model

Description

The Samsung K4H560838E-GCB3 is a 512Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. It's designed for applications requiring a moderate amount of memory with reasonable performance and power efficiency.

Applications:

  • Set-top boxes
  • Networking devices (routers, switches)
  • Printers and scanners
  • Industrial control systems
  • Embedded computing platforms

Features:

  • 512Mb (64M x 8) memory organization: Suitable for applications needing moderate memory space.
  • DDR2 Interface: Delivers data transfer rates up to 800 Mbps.
  • Double Data Rate Architecture: Transfers data on both rising and falling edges of the clock signal, doubling the effective bandwidth.
  • 4 Banks
  • Lead-Free and RoHS Compliant: Adheres to environmental regulations.
  • On-Die Termination (ODT): Improves signal integrity by reducing signal reflections.

Benefits:

  • Adequate Memory Capacity: Provides sufficient space for various applications without being excessive.
  • Efficient Data Transfer: Enables quick and reliable data access.
  • Lower Power Consumption: DDR2 is known for improved power efficiency compared to DDR, leading to longer battery life in portable devices.
  • Enhanced System Reliability: Ensures stable and dependable operation.
  • Cost-Effective Solution: Offers a good balance of performance and affordability for mainstream applications.

Additional Details:

The K4H560838E-GCB3 typically operates at 1.8V. The GCB3 code indicates specific speed and timing parameters. The 'E' in the part number likely indicates a revision or improvement over earlier versions. This DDR2 memory component is designed for scenarios where a balance of cost, power consumption, and memory capacity is critical. It's commonly used in consumer electronics and industrial applications.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess