EN
  • EN
  • DE

K4S641632E-TL1L000

Part No K4S641632E-TL1L000
Manufacturer Samsung
Catalog SD
Description SD 4Mx16-1L PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945140-K4S641632E-TL1L000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S641632E-TL1L000 CAD Model

Description

The K4S641632E-TL1L000 is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory module is designed for use in various electronic devices requiring temporary data storage with synchronized timing, contributing to the overall performance and efficiency of the system.

Applications

  • Graphics Cards: Used as memory for storing textures and frame buffers in older graphics processing units (GPUs).
  • Set-Top Boxes: Employed in set-top boxes for buffering video and audio data.
  • Printers: Integrated into printers for storing print jobs and image data.
  • Networking Equipment: Utilized in network devices such as routers and switches for temporary data storage.
  • Consumer Electronics: Found in various consumer electronic devices, including older digital cameras and portable media players.

Features

  • Capacity: 64Mb (Megabits) total memory capacity.
  • Organization: Organized as 4 banks x 1M x 16 bits, offering flexibility in data access.
  • Interface: Standard SDRAM interface with a synchronous clock.
  • Clock Speed: Operates at a specific clock frequency, impacting the data transfer rate.
  • Package: Available in a specific package type, such as TSOP (Thin Small Outline Package), for surface mounting.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.

Benefits

  • Temporary Data Storage: Efficiently stores data temporarily, allowing for quick access and manipulation.
  • Improved System Performance: Enhances system performance by providing fast memory access for various applications.
  • Versatile Use: Can be used in a wide range of electronic devices requiring memory.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Synchronous Operation: Synchronized with the system clock for reliable data transfer.

Additional Details

The K4S641632E-TL1L000 operates on a 3.3V power supply. The SDRAM interface requires a clock signal to synchronize data transfers. The device typically comes in a TSOP package for easy surface mounting on PCBs. This memory chip is designed to meet the demands of various applications requiring efficient and reliable temporary data storage.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess