EN
  • EN
  • DE

K4X51323PK-8GD8000

Part No K4X51323PK-8GD8000
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Mobile DDR SDRAM 512Mb, 4M*32Bit*4 Banks K DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1066779-K4X51323PK-8GD8000
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4X51323PK-8GD8000 CAD Model

Description

The Samsung K4X51323PK-8GD8000 is a high-performance 512Mb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. This component is designed to provide fast data access and transfer rates, making it suitable for a variety of applications requiring substantial memory capacity and speed. Manufactured by Samsung, it benefits from their extensive experience and reputation in memory technology.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing
  • Embedded systems

Features

  • 512Mb Density: Provides a significant amount of memory for applications requiring larger storage.
  • DDR3 Technology: Offers improved speed and bandwidth compared to previous DDR generations.
  • Low Voltage Operation: Typically operates at 1.5V, reducing power consumption and heat generation.
  • Multiple Banks: Internally organized into multiple banks, allowing for concurrent access and enhanced performance.
  • JEDEC Standard Compliance: Adheres to industry standards, ensuring compatibility with a wide range of systems.

Benefits

  • High Speed Data Transfer: Facilitates rapid data access and processing, improving overall system performance.
  • Increased Bandwidth: Supports higher data transfer rates, crucial for graphics-intensive and high-bandwidth applications.
  • Power Efficiency: Reduces power consumption, contributing to longer battery life in portable devices and lower energy costs in larger systems.
  • Reliability: Samsung’s reputation for quality ensures a reliable and stable memory solution.
  • Seamless Integration: JEDEC compliance ensures ease of integration into existing system designs.

Additional Details

The K4X51323PK-8GD8000 typically operates at a clock frequency of 800MHz (DDR3-1600). It is commonly packaged in a FBGA (Fine-pitch Ball Grid Array) form factor, optimized for surface mounting on PCBs. Its 32-bit data width allows for efficient data transfer. The chip requires a power supply voltage of 1.5V. The typical operating temperature ranges from 0°C to 85°C. The “8GD8000” suffix likely denotes the speed grade and specific timings of the memory.

This memory chip plays a crucial role in applications requiring high speed and substantial storage, ensuring system responsiveness and efficient task handling.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess