EN
  • EN
  • DE

K6F8016U6M-FF70

Part No K6F8016U6M-FF70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description 6F8016U6M-FF70 Sam DC0019
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011540-K6F8016U6M-FF70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6F8016U6M-FF70 CAD Model

Description

The Samsung K6F8016U6M-FF70 is an 8Mbit (512K x 16) CMOS Static RAM (SRAM) device. This SRAM chip is designed for applications needing fast and reliable memory access. SRAM is known for its speed and is commonly used in systems where low latency is critical. This particular model is manufactured by Samsung, a well-regarded name in memory solutions.

Applications

  • Cache memory
  • Networking equipment
  • Embedded systems
  • Industrial control systems
  • Medical devices

Features

  • 8Mbit Density: Providing a useful amount of memory for various embedded applications.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Fast Access Time: The FF70 indicates a fast access time, typically around 70ns.
  • Wide Voltage Range: Supports a wide operating voltage range for flexible integration.
  • Data Retention: Ensures data retention even when power is off (non-volatile).

Benefits

  • High-Speed Performance: Enables fast data access and processing, crucial for real-time applications.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered devices.
  • Reliability: Samsung's reputation for quality ensures a reliable memory solution.
  • Ease of Integration: Wide voltage range and standard packaging allow for easy integration into existing systems.
  • Data Security: Ensures data retention, even in the event of a power loss.

Additional Details

The K6F8016U6M-FF70 operates with a 16-bit data width, suitable for many embedded systems. It is typically packaged in a TSOP (Thin Small Outline Package) for easy surface mounting on PCBs. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in industrial environments. The 'FF70' designation refers to the access time, indicating that the memory can be accessed quickly. The power supply voltage can typically range from 3V to 5V.

This SRAM chip is crucial for applications where rapid and reliable data storage and retrieval are paramount. Its inclusion in a device's design ensures improved system responsiveness and functionality.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess