EN
  • EN
  • DE

PCK2023DGG,512

Part No PCK2023DGG,512
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description CK408 (66/100/133/200 MHz) spread spectrum differential system clock generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Number of Elements 2
Number of Pins 56
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1026365-PCK2023DGG,512
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCK2023DGG,512 CAD Model

Description

The NXP PCK2023DGG,512 is a cutting-edge clock buffer that delivers high-performance clock distribution solutions for a wide range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed to meet the stringent requirements of modern electronic systems, ensuring reliability and efficiency in clock signal management.

Key Features

  • Multiple Outputs: The PCK2023DGG,512 features multiple buffered outputs, providing the flexibility to distribute the clock signal to various components within a system, ensuring synchronous operation.
  • Low Jitter: Engineered to minimize signal distortion, this clock buffer maintains the integrity of the clock signal, resulting in low jitter performance, which is crucial for high-speed digital systems.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for use in different applications that require various clock speeds.
  • Advanced Power Management: The device includes power-saving features that help reduce overall power consumption, making it suitable for energy-efficient designs.
  • Robust Temperature Range: With an operating temperature range that accommodates industrial-grade requirements, the PCK2023DGG,512 is built to perform reliably in challenging environmental conditions.

Applications

The PCK2023DGG,512 is ideal for use in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure
  • High-performance computing systems
  • Data storage and servers
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type TSSOP
Pin Count 28
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C

With its robust feature set and NXP's reputation for quality, the PCK2023DGG,512 is an excellent choice for designers looking to implement a reliable clock distribution network in their next project.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess